Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 65W |
Input Voltage VAC | 85V AC to 264V AC |
Output Voltage - Output 1 | 24V |
RoHS Compliant | Yes |
AC/DC Mod 85-264V to 24V 65W 4kV | Rutronik |
Power Supply, Ac-Dc, 24V, 2.71A | Newark Electronics |
RACM65 Series 65 W Single Output 24 V Open Frame Class II AC/DC-Converter | Future Electronics |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Switching Power Supplies 65W 24V 2710mA Open Frame | Sager |
Where can I find additional details, specifications and documents for a RACM65-24S/OF?
Additional datasheets, footprints and schematics for RACM65-24S/OF are listed on our Part Details page. You can also find images and similar parts to RACM65-24S/OF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACM65-24S/OF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACM65-24S/OF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACM65-24S/OF fall under?
The RACM65-24S/OF is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACM65-24S/OF when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACM65-24S/OF you can contact the distributor directly for product support, shipping queries etc.
Is the RACM65-24S/OF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RACM65-24S/OF have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Richardson RFPD and Sager have stock available or on a lead time for RACM65-24S/OF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACM65-24S/OF often in real-time on the comparison pages.
What if I can't find stock of RACM65-24S/OF?
You can fill out our help required form which you can use to request a quote for RACM65-24S/OF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.