Status: | Unknown |
---|---|
Series: | RACM65 Series |
RoHS: | Unknown |
Prices starting from US$84.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$99.87
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$102.00
|
1
in stock
|
Buy Now | |
Rutronik
from US$116.96
|
-
|
Buy Now | |
Newark Electronics
from US$101.86
|
-
|
Buy Now | |
Future Electronics
from US$106.42
|
-
|
Buy Now | |
RS Americas
from US$106.43
|
-
|
Buy Now | |
element14
from US$111.93
|
-
|
Buy Now | |
Schukat Electronic
from US$88.28
|
-
|
Buy Now | |
Richardson RFPD
from US$84.49
|
-
|
Buy Now | |
Sager
from US$93.81
|
-
|
Buy Now | |
Farnell
from US$116.90
|
-
|
Buy Now |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 65W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.71A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | RACM65 Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Power Supply Switch Mode 24V 65W | RS |
AC/DC Mod 85-264V to 24V 65W 4kV | Rutronik |
Power Supply, Ac-Dc, 24V, 2.71A | Newark Electronics |
Enclosed AC DC Converters 1 Output 24V - - - 2.71A 85 264 VAC Input | Future Electronics |
AC-DC Converter, 4kV reg, Single Output, 65W, 24V Out, RACM65-S Series | RECOM Power Inc. RACM65-24S | RS Americas |
POWER SUPPLY, AC-DC, 24V, 2.71A | element14 |
SPS Modul 65W 24V 2,71A | Schukat Electronic |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Switching Power Supplies 65W 24V 2710mA | Sager |
Where can I find additional details, specifications and documents for a RACM65-24S?
Additional datasheets, footprints and schematics for RACM65-24S are listed on our Part Details page. You can also find images and similar parts to RACM65-24S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACM65-24S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACM65-24S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACM65-24S fall under?
The RACM65-24S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACM65-24S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACM65-24S you can contact the distributor directly for product support, shipping queries etc.
Is the RACM65-24S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACM65-24S have stock available?
Authorised distributors including RS, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RACM65-24S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACM65-24S often in real-time on the comparison pages.
What if I can't find stock of RACM65-24S?
You can fill out our help required form which you can use to request a quote for RACM65-24S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.