Status: | Unknown |
---|---|
Series: | RACM65 Series |
RoHS: | Unknown |
Prices starting from US$84.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$101.29
|
No stock
|
Buy Now | |
Sager
from US$89.99
|
20
in stock
|
Buy Now | |
Rutronik
from US$116.96
|
-
|
Buy Now | |
Newark Electronics
from US$101.86
|
-
|
Buy Now | |
RS Americas
from US$95.53
|
-
|
Buy Now | |
element14
from US$112.98
|
-
|
Buy Now | |
Schukat Electronic
from US$88.28
|
-
|
Buy Now | |
Richardson RFPD
from US$84.49
|
-
|
Buy Now | |
Farnell
from US$118.56
|
-
|
Buy Now |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 65W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5.42A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | RACM65 Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Switching Power Supplies 65W 12V 5420mA | Sager |
AC/DC Mod 85-264V to 12V 65W 4kV | Rutronik |
Power Supply Switch Mode 12V 65W | RS |
Power Supply, Ac-Dc, 12V, 5.42A | Newark Electronics |
AC-DC Converter, 4kV reg, Single Output, 65W 12V Out, RACM65-S Series | RECOM Power Inc. RACM65-12S | RS Americas |
POWER SUPPLY, AC-DC, 12V, 5.42A | element14 |
SPS Modul 65W 12V 5,42A | Schukat Electronic |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RACM65-12S?
Additional datasheets, footprints and schematics for RACM65-12S are listed on our Part Details page. You can also find images and similar parts to RACM65-12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACM65-12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACM65-12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACM65-12S fall under?
The RACM65-12S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACM65-12S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACM65-12S you can contact the distributor directly for product support, shipping queries etc.
Is the RACM65-12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACM65-12S have stock available?
Authorised distributors including Sager, Rutronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for RACM65-12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACM65-12S often in real-time on the comparison pages.
What if I can't find stock of RACM65-12S?
You can fill out our help required form which you can use to request a quote for RACM65-12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.