Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$102.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$129.31
|
No stock
|
Buy Now | |
Schukat Electronic
from US$123.15
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$106.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$133.98
|
-
|
Buy Now | |
Future Electronics
from US$118.11
|
-
|
Buy Now | |
RS Americas
from US$168.19
|
-
|
Buy Now | |
Richardson RFPD
from US$102.75
|
-
|
Buy Now | |
Sager
from US$112.57
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 300W |
Power Rating (Forced Cooling) | 550W |
Input Voltage VAC | 80V AC to 264V AC |
Output Voltage - Output 1 | 56V |
RoHS Compliant | Yes |
AC/DC SPS 550W 56V 9,82A open frame | Schukat Electronic |
Power Supply, Ac-Dc, 56V, 9.82A | Newark Electronics |
RACM550 Series 550 W Open Frame Single Output 56 V AC/DC Converter | Future Electronics |
AC-DC Converter, Single Output, 550W, 56V@9.8A, Open Frame, RAMC550-G Series | RECOM Power Inc. RACM550-56SG/OF | RS Americas |
Recom Open-Frame Switched-Mode Power Supply 550W 56V 9.8A | Distrelec |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Switching Power Supplies 250W 80-264Vi 56Vo 9.82A +/-2V Reg | Sager |
Where can I find additional details, specifications and documents for a RACM550-56SG/OF?
Additional datasheets, footprints and schematics for RACM550-56SG/OF are listed on our Part Details page. You can also find images and similar parts to RACM550-56SG/OF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACM550-56SG/OF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACM550-56SG/OF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACM550-56SG/OF fall under?
The RACM550-56SG/OF is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACM550-56SG/OF when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACM550-56SG/OF you can contact the distributor directly for product support, shipping queries etc.
Is the RACM550-56SG/OF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RACM550-56SG/OF have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RACM550-56SG/OF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACM550-56SG/OF often in real-time on the comparison pages.
What if I can't find stock of RACM550-56SG/OF?
You can fill out our help required form which you can use to request a quote for RACM550-56SG/OF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.