Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 40W |
Input Voltage VAC | 85V AC to 264V AC |
Output Voltage - Output 1 | 24V |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 24V, 1.67A | Newark Electronics |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Switching Power Supplies 40W 24V 1670mA Open Frame | Sager |
Where can I find additional details, specifications and documents for a RACM40-24S/OF-ST?
Additional datasheets, footprints and schematics for RACM40-24S/OF-ST are listed on our Part Details page. You can also find images and similar parts to RACM40-24S/OF-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACM40-24S/OF-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACM40-24S/OF-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACM40-24S/OF-ST fall under?
The RACM40-24S/OF-ST is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACM40-24S/OF-ST when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACM40-24S/OF-ST you can contact the distributor directly for product support, shipping queries etc.
Is the RACM40-24S/OF-ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RACM40-24S/OF-ST have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD and Sager have stock available or on a lead time for RACM40-24S/OF-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACM40-24S/OF-ST often in real-time on the comparison pages.
What if I can't find stock of RACM40-24S/OF-ST?
You can fill out our help required form which you can use to request a quote for RACM40-24S/OF-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.