Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 130W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 2.71A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
AC/DC CONVERTER 48V 150W | Chip Outpost |
SPS Modul 130W 48V/2,71A Medical | Schukat Electronic |
Power Supply, Ac-Dc, Medical, 48V, 2.71A | Newark Electronics |
Where can I find additional details, specifications and documents for a RACM150-48S?
Additional datasheets, footprints and schematics for RACM150-48S are listed on our Part Details page. You can also find images and similar parts to RACM150-48S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACM150-48S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACM150-48S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACM150-48S fall under?
The RACM150-48S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACM150-48S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACM150-48S you can contact the distributor directly for product support, shipping queries etc.
Is the RACM150-48S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACM150-48S have stock available?
Authorised distributors including Chip Outpost, Chip One Stop, element14, Schukat Electronic and Newark Electronics have stock available or on a lead time for RACM150-48S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACM150-48S often in real-time on the comparison pages.
What if I can't find stock of RACM150-48S?
You can fill out our help required form which you can use to request a quote for RACM150-48S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.