Status: | Unknown |
---|---|
Series: | RACM Series |
RoHS: | Unknown |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 150W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | RACM Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Current Max | 10A |
Switching Power Supplies 150W 85-264Vin 15Vout 10A | Sager |
Power Supply, Ac-Dc, Medical, 15V, 10A | Newark Electronics |
POWER SUPPLY, AC-DC, MEDICAL, 15V, 10A | element14 |
SPS Modul 150W 15V/10A Medical | Schukat Electronic |
Where can I find additional details, specifications and documents for a RACM150-15S/F?
Additional datasheets, footprints and schematics for RACM150-15S/F are listed on our Part Details page. You can also find images and similar parts to RACM150-15S/F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACM150-15S/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACM150-15S/F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACM150-15S/F fall under?
The RACM150-15S/F is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACM150-15S/F when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACM150-15S/F you can contact the distributor directly for product support, shipping queries etc.
Is the RACM150-15S/F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACM150-15S/F have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for RACM150-15S/F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACM150-15S/F often in real-time on the comparison pages.
What if I can't find stock of RACM150-15S/F?
You can fill out our help required form which you can use to request a quote for RACM150-15S/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.