Status: | Unknown |
---|---|
Series: | RACM Series |
RoHS: | Unknown |
Prices starting from US$126.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$149.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$137.71
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$153.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$150.94
|
-
|
Buy Now | |
RS Americas
from US$172.29
|
-
|
Buy Now | |
element14
from US$159.23
|
-
|
Buy Now | |
Schukat Electronic
from US$131.98
|
-
|
Buy Now | |
Richardson RFPD
from US$126.17
|
-
|
Buy Now | |
Sager
from US$140.05
|
-
|
Buy Now | |
Farnell
from US$174.65
|
-
|
Buy Now |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 2.09A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | RACM Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Current Max | 2.09A |
RECOM RACM100-48S | Rapid Electronics |
Power Supply Switch Mode 48V 2.09A 100W | RS |
Power Supply, Ac-Dc, Medical, 48V, 2.09A | Newark Electronics |
Power Supply, AC-DC, Enclosed, 100W, 48V, 2.09A, 85-264V In, RACM100-S Series | RECOM Power Inc. RACM100-48S | RS Americas |
POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.09A | element14 |
SPS Modul 100W 48V/2,09A Medical | Schukat Electronic |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Switching Power Supplies 100W 85-264Vin 48Vout 2.09A | Sager |
Where can I find additional details, specifications and documents for a RACM100-48S?
Additional datasheets, footprints and schematics for RACM100-48S are listed on our Part Details page. You can also find images and similar parts to RACM100-48S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACM100-48S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACM100-48S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACM100-48S fall under?
The RACM100-48S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACM100-48S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACM100-48S you can contact the distributor directly for product support, shipping queries etc.
Is the RACM100-48S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACM100-48S have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for RACM100-48S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACM100-48S often in real-time on the comparison pages.
What if I can't find stock of RACM100-48S?
You can fill out our help required form which you can use to request a quote for RACM100-48S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.