Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$133.40
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 4.17A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Power Supply Switch Mode 24V 108W | RS |
Power Supply, Ac-Dc, 24V, 4.17A | Newark Electronics |
RACM100 Series 100 W Single Output 24 V Open Frame Class II AC/DC-Converter | Future Electronics |
Power Supply, AC-DC, Open Frame, 100W, 24V, 4.17A, 85-264V In, RACM100-S Series | RECOM Power Inc. RACM100-24S/OF | RS Americas |
Switching Power Supplies 100W 85-264Vin 24Vout 4.17A Medical | Sager |
POWER SUPPLY, AC-DC, 24V, 4.17A | Farnell |
Where can I find additional details, specifications and documents for a RACM100-24S/OF?
Additional datasheets, footprints and schematics for RACM100-24S/OF are listed on our Part Details page. You can also find images and similar parts to RACM100-24S/OF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACM100-24S/OF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACM100-24S/OF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACM100-24S/OF fall under?
The RACM100-24S/OF is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACM100-24S/OF when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACM100-24S/OF you can contact the distributor directly for product support, shipping queries etc.
Is the RACM100-24S/OF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACM100-24S/OF have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RACM100-24S/OF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACM100-24S/OF often in real-time on the comparison pages.
What if I can't find stock of RACM100-24S/OF?
You can fill out our help required form which you can use to request a quote for RACM100-24S/OF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.