Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$120.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$143.51
|
No stock
|
Buy Now | |
Chip One Stop
from US$137.00
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$144.89
|
-
|
Buy Now | |
Future Electronics
from US$149.50
|
-
|
Buy Now | |
RS Americas
from US$164.08
|
-
|
Buy Now | |
element14
from US$148.06
|
-
|
Buy Now | |
Richardson RFPD
from US$120.16
|
-
|
Buy Now | |
Sager
from US$133.40
|
-
|
Buy Now | |
Farnell
from US$161.37
|
-
|
Buy Now |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 8.34A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Power Supply Switch Mode 12V 100W | RS |
Power Supply, Ac-Dc, 12V, 8.34A | Newark Electronics |
RACM100 Series 100 W Single Output 12 V Open Frame Class II AC/DC-Converter | Future Electronics |
Power Supply, AC-DC, Open Frame, 100W, 12V, 8.34A, 85-264V In, RACM100-S Series | RECOM Power Inc. RACM100-12S/OF | RS Americas |
POWER SUPPLY, AC-DC, 12V, 8.34A | element14 |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Switching Power Supplies 100W 85-264Vin 12Vout 8.34A Medical | Sager |
Where can I find additional details, specifications and documents for a RACM100-12S/OF?
Additional datasheets, footprints and schematics for RACM100-12S/OF are listed on our Part Details page. You can also find images and similar parts to RACM100-12S/OF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACM100-12S/OF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACM100-12S/OF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACM100-12S/OF fall under?
The RACM100-12S/OF is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACM100-12S/OF when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACM100-12S/OF you can contact the distributor directly for product support, shipping queries etc.
Is the RACM100-12S/OF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACM100-12S/OF have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RACM100-12S/OF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACM100-12S/OF often in real-time on the comparison pages.
What if I can't find stock of RACM100-12S/OF?
You can fill out our help required form which you can use to request a quote for RACM100-12S/OF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.