Status: | Unknown |
---|---|
Series: | RACG100 Series |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 4.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | RACG100 Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 120V |
Power Supply, Ac-Dc, 24V, 4.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a RACG100-24S?
Additional datasheets, footprints and schematics for RACG100-24S are listed on our Part Details page. You can also find images and similar parts to RACG100-24S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACG100-24S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACG100-24S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACG100-24S fall under?
The RACG100-24S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACG100-24S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACG100-24S you can contact the distributor directly for product support, shipping queries etc.
Is the RACG100-24S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACG100-24S have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for RACG100-24S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACG100-24S often in real-time on the comparison pages.
What if I can't find stock of RACG100-24S?
You can fill out our help required form which you can use to request a quote for RACG100-24S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.