Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 48W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 3.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 3.2A |
Output Power Max | 48W |
Power Supply, AC-DC,15V,3.2A,90-264VIn, Open Frame, Panel Mount, Class II, RAC Series | RECOM Power Inc. RAC48-15S/OF | RS Americas |
Where can I find additional details, specifications and documents for a RAC48-15S/OF?
Additional datasheets, footprints and schematics for RAC48-15S/OF are listed on our Part Details page. You can also find images and similar parts to RAC48-15S/OF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC48-15S/OF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC48-15S/OF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC48-15S/OF fall under?
The RAC48-15S/OF is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC48-15S/OF when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC48-15S/OF you can contact the distributor directly for product support, shipping queries etc.
Is the RAC48-15S/OF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC48-15S/OF have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for RAC48-15S/OF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC48-15S/OF often in real-time on the comparison pages.
What if I can't find stock of RAC48-15S/OF?
You can fill out our help required form which you can use to request a quote for RAC48-15S/OF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.