Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 45W |
Input Voltage VAC | 90V AC to 264V AC |
Output Voltage - Output 1 | 12V |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 12V, 3.7A | Newark Electronics |
Where can I find additional details, specifications and documents for a RAC45-12SG/OF?
Additional datasheets, footprints and schematics for RAC45-12SG/OF are listed on our Part Details page. You can also find images and similar parts to RAC45-12SG/OF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC45-12SG/OF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC45-12SG/OF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC45-12SG/OF fall under?
The RAC45-12SG/OF is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC45-12SG/OF when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC45-12SG/OF you can contact the distributor directly for product support, shipping queries etc.
Is the RAC45-12SG/OF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAC45-12SG/OF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RAC45-12SG/OF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC45-12SG/OF often in real-time on the comparison pages.
What if I can't find stock of RAC45-12SG/OF?
You can fill out our help required form which you can use to request a quote for RAC45-12SG/OF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.