Status: | Unknown |
---|---|
Series: | RAC30-A Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Width | 63.5mm |
Height | 25mm |
Depth | 89mm |
Product Range | RAC30-A Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 1.25A |
SPS Modul 30W 24V 1250mA | Schukat Electronic |
AC/DC Mod 90-264V to 24V 30W 3kV THT | Rutronik |
AC/DC Power Modules 30W AC/DC 3kV REG 90-264Vin 24Vout | Sager |
Ac/Dc Pcb Mount Power Supply, Fixed, 90 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant: Yes |Recom Power RAC30-24SA | Newark Electronics |
Where can I find additional details, specifications and documents for a RAC30-24SA?
Additional datasheets, footprints and schematics for RAC30-24SA are listed on our Part Details page. You can also find images and similar parts to RAC30-24SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC30-24SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC30-24SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC30-24SA fall under?
The RAC30-24SA is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC30-24SA when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC30-24SA you can contact the distributor directly for product support, shipping queries etc.
Is the RAC30-24SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC30-24SA have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Sager and Newark Electronics have stock available or on a lead time for RAC30-24SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC30-24SA often in real-time on the comparison pages.
What if I can't find stock of RAC30-24SA?
You can fill out our help required form which you can use to request a quote for RAC30-24SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.