Status: | Unknown |
---|---|
Series: | RAC20-N Series |
RoHS: | Unknown |
Prices starting from US$16.38
No. of Outputs | 1 Output |
---|---|
Output Power Max | 18W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3.6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Width | 27.5mm |
Height | 23.5mm |
Depth | 52.5mm |
Product Range | RAC20-N Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Power Supply Encapsulated PCB 5V 18W | RS |
Power Supply, Ac-Dc, 5V, 3.6A | Newark Electronics |
RAC20 Series Single-OUT 5V 3.6A 20W 4-Pin Box AC/DC Power Supply | Future Electronics |
Power Supply, AC-DC, 18W, 05V, 3.6A, 90-264V In, RAC20-N Series | RECOM Power Inc. RAC20-05SN | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 18W 90-264Vin 05Vout 3.6A | Sager |
Where can I find additional details, specifications and documents for a RAC20-05SN?
Additional datasheets, footprints and schematics for RAC20-05SN are listed on our Part Details page. You can also find images and similar parts to RAC20-05SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC20-05SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC20-05SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC20-05SN fall under?
The RAC20-05SN is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC20-05SN when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC20-05SN you can contact the distributor directly for product support, shipping queries etc.
Is the RAC20-05SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC20-05SN have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for RAC20-05SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC20-05SN often in real-time on the comparison pages.
What if I can't find stock of RAC20-05SN?
You can fill out our help required form which you can use to request a quote for RAC20-05SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.