Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 20W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1.33A |
RoHS Compliant | Yes |
AC/DC CONVERTER 15V 20W | Chip Outpost |
Power Supply, Ac-Dc, 15V, 1.33A | Newark Electronics |
RAC20 Series Single-OUT 15V 1.33A 20W 4-Pin Box AC/DC Power Supply | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 20W, 15V Out, RAC20-N Series | RECOM Power Inc. RAC20-15SN | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 20W 90-264Vin 15Vout 1.33A | Sager |
Where can I find additional details, specifications and documents for a RAC20-15SN?
Additional datasheets, footprints and schematics for RAC20-15SN are listed on our Part Details page. You can also find images and similar parts to RAC20-15SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC20-15SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC20-15SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC20-15SN fall under?
The RAC20-15SN is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC20-15SN when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC20-15SN you can contact the distributor directly for product support, shipping queries etc.
Is the RAC20-15SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAC20-15SN have stock available?
Authorised distributors including Chip Outpost, Newark Electronics, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for RAC20-15SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC20-15SN often in real-time on the comparison pages.
What if I can't find stock of RAC20-15SN?
You can fill out our help required form which you can use to request a quote for RAC20-15SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.