Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$51.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.13
|
6
in stock
|
Buy Now | |
Sager
from US$51.57
|
232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$59.37
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$52.00
|
1
in stock
|
Buy Now | |
Rutronik
from US$73.73
|
-
|
Buy Now | |
Newark Electronics
from US$56.39
|
-
|
Buy Now | |
Future Electronics
from US$60.95
|
-
|
Buy Now | |
RS Americas
from US$77.54
|
-
|
Buy Now | |
element14
from US$60.75
|
-
|
Buy Now | |
Schukat Electronic
from US$55.65
|
-
|
Buy Now | |
Farnell
from US$66.16
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 150W |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
RoHS Compliant | Yes |
Switching Power Supplies 120W 90-264Vin 24Vout 6.25A | Sager |
Power Supply Switch Mode 24V 150W | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
AC/DC Mod 90-264V to 24V 120W 3kV | Rutronik |
Power Supply, Ac-Dc, 24V, 6.25A | Newark Electronics |
Open Frame, Conformal Coated AC DC Converters | Future Electronics |
Power Supply, AC-DC, Open Frame, 120W, 24V, 6.25A, 90-264V In, RAC150-G Series | RECOM Power Inc. RAC150-24SG/OF | RS Americas |
AC/DC SPS 150W 24V 6,25A 3kV | Schukat Electronic |
Where can I find additional details, specifications and documents for a RAC150-24SG/OF?
Additional datasheets, footprints and schematics for RAC150-24SG/OF are listed on our Part Details page. You can also find images and similar parts to RAC150-24SG/OF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC150-24SG/OF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC150-24SG/OF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC150-24SG/OF fall under?
The RAC150-24SG/OF is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC150-24SG/OF when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC150-24SG/OF you can contact the distributor directly for product support, shipping queries etc.
Is the RAC150-24SG/OF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAC150-24SG/OF have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, Chip One Stop and Rutronik have stock available or on a lead time for RAC150-24SG/OF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC150-24SG/OF often in real-time on the comparison pages.
What if I can't find stock of RAC150-24SG/OF?
You can fill out our help required form which you can use to request a quote for RAC150-24SG/OF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.