Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 150W |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
RoHS Compliant | Yes |
Switching Power Supplies 120W 90-264Vin 12Vout 12.5A | Sager |
AC/DC Mod 90-264V to 12V 120W 3kV | Rutronik |
Power Supply Switch Mode 12V 150W | RS |
Power Supply, Ac-Dc, 12V, 12.5A | Newark Electronics |
Power Supply, AC-DC, Open Frame, 120W, 12V, 12.5A, 90-264V In, RAC150-G Series | RECOM Power Inc. RAC150-12SG/OF | RS Americas |
Where can I find additional details, specifications and documents for a RAC150-12SG/OF?
Additional datasheets, footprints and schematics for RAC150-12SG/OF are listed on our Part Details page. You can also find images and similar parts to RAC150-12SG/OF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC150-12SG/OF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC150-12SG/OF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC150-12SG/OF fall under?
The RAC150-12SG/OF is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC150-12SG/OF when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC150-12SG/OF you can contact the distributor directly for product support, shipping queries etc.
Is the RAC150-12SG/OF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAC150-12SG/OF have stock available?
Authorised distributors including Sager, Chip One Stop, Rutronik, RS and Newark Electronics have stock available or on a lead time for RAC150-12SG/OF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC150-12SG/OF often in real-time on the comparison pages.
What if I can't find stock of RAC150-12SG/OF?
You can fill out our help required form which you can use to request a quote for RAC150-12SG/OF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.