Status: | Unknown |
---|---|
Series: | RAC10-C-277 Series |
RoHS: | Unknown |
Prices starting from US$26.38
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 420mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable |
Input Voltage VAC | 80V AC to 305V AC |
Width | 27.4mm |
Height | 52.5mm |
Depth | 23.5mm |
Product Range | RAC10-C-277 Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 305V |
Input Voltage AC Min | 80V |
Output Current Max | 420mA |
Ac-Dc Converter, 24V, 0.42A | Newark Electronics |
RAC10 Series10 W Single Output 12 V Encapsulated AC/DC Converter | Future Electronics |
AC/DC CONV, FIXED, 10W, 24V, 0.42A | element14 |
SPS Modul 10W 24V 420mA | Schukat Electronic |
AC/DC Power Modules 10W90-305VIN 24V THT | Sager |
Where can I find additional details, specifications and documents for a RAC10-24SC/277?
Additional datasheets, footprints and schematics for RAC10-24SC/277 are listed on our Part Details page. You can also find images and similar parts to RAC10-24SC/277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC10-24SC/277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC10-24SC/277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC10-24SC/277 fall under?
The RAC10-24SC/277 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC10-24SC/277 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC10-24SC/277 you can contact the distributor directly for product support, shipping queries etc.
Is the RAC10-24SC/277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC10-24SC/277 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Schukat Electronic have stock available or on a lead time for RAC10-24SC/277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC10-24SC/277 often in real-time on the comparison pages.
What if I can't find stock of RAC10-24SC/277?
You can fill out our help required form which you can use to request a quote for RAC10-24SC/277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.