Status: | Unknown |
---|---|
Series: | RAC10-B Series |
RoHS: | Unknown |
Prices starting from US$33.97
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$33.97
|
37
in stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 417mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Width | 26.8mm |
Height | 23.5mm |
Depth | 52.4mm |
Product Range | RAC10-B Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Power Supply, AC-DC,24V,0.417A,90-264V In, Encapsulated, DIN Rail, RAC10-B Series | RECOM Power Inc. RAC10-24SB-ST | RS Americas |
Where can I find additional details, specifications and documents for a RAC10-24SB-ST?
Additional datasheets, footprints and schematics for RAC10-24SB-ST are listed on our Part Details page. You can also find images and similar parts to RAC10-24SB-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC10-24SB-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC10-24SB-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC10-24SB-ST fall under?
The RAC10-24SB-ST is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC10-24SB-ST when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC10-24SB-ST you can contact the distributor directly for product support, shipping queries etc.
Is the RAC10-24SB-ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC10-24SB-ST have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for RAC10-24SB-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC10-24SB-ST often in real-time on the comparison pages.
What if I can't find stock of RAC10-24SB-ST?
You can fill out our help required form which you can use to request a quote for RAC10-24SB-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.