Status: | Unknown |
---|---|
Series: | RAC10-B Series |
RoHS: | Unknown |
Prices starting from US$45.42
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$45.42
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 667mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Width | 26.8mm |
Height | 52.4mm |
Depth | 23.5mm |
Product Range | RAC10-B Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 667mA |
Recom 10W, 1 Output, Embedded Switch Mode Power Supply (SMPS), 15V dc, 667mA | RECOM Power Inc. RAC10-15SB | RS Americas |
Where can I find additional details, specifications and documents for a RAC10-15SB?
Additional datasheets, footprints and schematics for RAC10-15SB are listed on our Part Details page. You can also find images and similar parts to RAC10-15SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC10-15SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC10-15SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC10-15SB fall under?
The RAC10-15SB is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC10-15SB when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC10-15SB you can contact the distributor directly for product support, shipping queries etc.
Is the RAC10-15SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC10-15SB have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for RAC10-15SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC10-15SB often in real-time on the comparison pages.
What if I can't find stock of RAC10-15SB?
You can fill out our help required form which you can use to request a quote for RAC10-15SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.