Status: | Unknown |
---|---|
Series: | RAC10-K/277 Series |
RoHS: | Unknown |
Prices starting from US$8.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.64
|
39
in stock
|
Buy Now | |
Sager
from US$9.58
|
1,260
in stock
|
Buy Now | |
Schukat Electronic
from US$10.80
|
144
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.81
|
18
in stock
|
Buy Now | |
Rutronik
from US$13.73
|
15
in stock
|
Buy Now | |
Future Electronics
from US$10.12
|
13
in stock
|
Buy Now | |
Distrelec
from US$10.24
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$10.85
|
-
|
Buy Now | |
RS Americas
from US$11.77
|
-
|
Buy Now | |
element14
from US$12.99
|
-
|
Buy Now | |
Richardson RFPD
from US$8.99
|
-
|
Buy Now | |
Farnell
from US$11.99
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 420mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 420mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 305V AC |
Width | 27.4mm |
Height | 23mm |
Depth | 52.5mm |
Product Range | RAC10-K/277 Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 305V |
Input Voltage AC Min | 85V |
AC/DC Power Modules 10W 85-305Vin +/-12Vout 420mA | Sager |
SPS Module 10W +-12V/+-0,42A | Schukat Electronic |
Power Supply Encapsulated PCB +/-12V 10W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
AC/DC Mod 85-305V to +/-12V 10W 4kV THT | Rutronik |
RAC10-K Series 10 W 85 to 305 VAC Dual Output â–’12 V AC/DC Converter | Future Electronics |
Recom DC Power Supply, 10W, 12V, 420mA | Distrelec |
Power Supply, Ac-Dc, 2 O/P, 10W | Newark Electronics |
AC-DC, Converter, 2"x1" 4kV reg, Dual Out, 10W, +/-12V Out, RAC10-K/277 Seri | RECOM Power Inc. RAC10-12DK/277 | RS Americas |
POWER SUPPLY, AC-DC, 2 O/P, 10W | element14 |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RAC10-12DK/277?
Additional datasheets, footprints and schematics for RAC10-12DK/277 are listed on our Part Details page. You can also find images and similar parts to RAC10-12DK/277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC10-12DK/277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC10-12DK/277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC10-12DK/277 fall under?
The RAC10-12DK/277 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC10-12DK/277 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC10-12DK/277 you can contact the distributor directly for product support, shipping queries etc.
Is the RAC10-12DK/277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC10-12DK/277 have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for RAC10-12DK/277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC10-12DK/277 often in real-time on the comparison pages.
What if I can't find stock of RAC10-12DK/277?
You can fill out our help required form which you can use to request a quote for RAC10-12DK/277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.