Status: | Unknown |
---|---|
Series: | RAC06-C Series |
RoHS: | Unknown |
Prices starting from US$21.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.22
|
No stock
|
Buy Now | |
Sager
from US$21.99
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$24.30
|
7
in stock
|
Buy Now | |
Rutronik
from US$31.45
|
-
|
Buy Now | |
Newark Electronics
from US$25.78
|
-
|
Buy Now | |
Future Electronics
from US$25.99
|
-
|
Buy Now | |
RS Americas
from US$25.31
|
-
|
Buy Now | |
element14
from US$25.11
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 27.8mm |
Height | 16.4mm |
Depth | 53.5mm |
Product Range | RAC06-C Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
AC/DC Power Modules CONV AC/DC 6W 90-264VIN +/-15VOUT | Sager |
AC/DC Mod 80-264V to +/-15V 6W 3kV THT | Rutronik |
Ac-Dc Converter, 2 O/P, 6W | Newark Electronics |
RAC06 Series 6 W Dual Output 15 / -15 V Encapsulated POWERLINE AC/DC Converter | Future Electronics |
AC-DC, Converter, 3kV reg, Dual Output, 6W, +/-15V Out, RAC06-S_DC Series | RECOM Power Inc. RAC06-15DC | RS Americas |
POWER SUPPLY, AC-DC, 2 O/P, 6W | element14 |
Where can I find additional details, specifications and documents for a RAC06-15DC?
Additional datasheets, footprints and schematics for RAC06-15DC are listed on our Part Details page. You can also find images and similar parts to RAC06-15DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC06-15DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC06-15DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC06-15DC fall under?
The RAC06-15DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC06-15DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC06-15DC you can contact the distributor directly for product support, shipping queries etc.
Is the RAC06-15DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC06-15DC have stock available?
Authorised distributors including Sager, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RAC06-15DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC06-15DC often in real-time on the comparison pages.
What if I can't find stock of RAC06-15DC?
You can fill out our help required form which you can use to request a quote for RAC06-15DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.