Status: | Unknown |
---|---|
Series: | RAC05-K Series |
RoHS: | Unknown |
Prices starting from US$8.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.39
|
35
in stock
|
Buy Now | |
Rutronik
from US$11.51
|
666
in stock
|
Buy Now | |
Sager
from US$8.55
|
252
in stock
|
Buy Now | |
Distrelec
from US$10.91
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.27
|
29
in stock
|
Buy Now | |
Future Electronics
from US$8.53
|
18
in stock
|
Buy Now | |
Schukat Electronic
from US$9.64
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$8.87
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$9.96
|
-
|
Buy Now | |
RS Americas
from US$10.49
|
-
|
Buy Now | |
element14
from US$11.51
|
-
|
Buy Now | |
Richardson RFPD
from US$8.04
|
-
|
Buy Now | |
Farnell
from US$11.23
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 210mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 25.4mm |
Height | 16.5mm |
Depth | 25.4mm |
Product Range | RAC05-K Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
AC/DC Mod 85-264V to 24V 5W 4kV 3kV THT | Rutronik |
AC/DC Power Modules 5W 85-264Vin 24Vout 210mA 1x1in | Sager |
Recom DC Power Supply, 5W, 24V, 210mA | Distrelec |
Power Supply Encapsulated PCB 24V 5W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
RAC05-K Series 5 W 85 to 264 VAC Single Output 24 V Class II AC/DC Converter | Future Electronics |
AC/DC SPS Module 1x1 inch 5W 24V 210mA | Schukat Electronic |
Power Supply, Ac-Dc, 24V, 0.21A | Newark Electronics |
AC-DC, Converter, 1"x1" 4kV reg, Single Output, 5W, 24V Out, RAC05-K Series | RECOM Power Inc. RAC05-24SK | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RAC05-24SK?
Additional datasheets, footprints and schematics for RAC05-24SK are listed on our Part Details page. You can also find images and similar parts to RAC05-24SK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC05-24SK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC05-24SK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC05-24SK fall under?
The RAC05-24SK is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC05-24SK when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC05-24SK you can contact the distributor directly for product support, shipping queries etc.
Is the RAC05-24SK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC05-24SK have stock available?
Authorised distributors including Rutronik, Sager, Distrelec, RS and Transfer Multisort Elektronik have stock available or on a lead time for RAC05-24SK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC05-24SK often in real-time on the comparison pages.
What if I can't find stock of RAC05-24SK?
You can fill out our help required form which you can use to request a quote for RAC05-24SK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.