Status: | Unknown |
---|---|
Series: | RAC05-C Series |
RoHS: | Unknown |
Prices starting from US$10.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.56
|
No stock
|
Buy Now | |
Schukat Electronic
from US$21.67
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.81
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$18.84
|
-
|
Buy Now | |
Future Electronics
from US$20.60
|
-
|
Buy Now | |
Richardson RFPD
from US$18.89
|
-
|
Buy Now | |
Sager
from US$18.93
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 210mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 25.5mm |
Height | 15.65mm |
Depth | 50.9mm |
Product Range | RAC05-C Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Output Current Max | 210mA |
SNT Modul 5W 24V/210mA | Schukat Electronic |
Converter: AC/DC | Transfer Multisort Elektronik |
Ac/Dc Conv Fixed 5W 24V 0.21A |Recom Power RAC05-24SC | Newark Electronics |
RAC05 Series 5 W Single Output 24 V Isolated Encapsulated AC/DC Converter | Future Electronics |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 5W 90-264VIN 24V THT | Sager |
Where can I find additional details, specifications and documents for a RAC05-24SC?
Additional datasheets, footprints and schematics for RAC05-24SC are listed on our Part Details page. You can also find images and similar parts to RAC05-24SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC05-24SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC05-24SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC05-24SC fall under?
The RAC05-24SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC05-24SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC05-24SC you can contact the distributor directly for product support, shipping queries etc.
Is the RAC05-24SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC05-24SC have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for RAC05-24SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC05-24SC often in real-time on the comparison pages.
What if I can't find stock of RAC05-24SC?
You can fill out our help required form which you can use to request a quote for RAC05-24SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.