Status: | Unknown |
---|---|
Series: | RAC05-C Series |
RoHS: | Unknown |
Prices starting from US$13.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.32
|
No stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 420mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 25.5mm |
Height | 16.4mm |
Depth | 50.9mm |
Product Range | RAC05-C Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Where can I find additional details, specifications and documents for a RAC05-12SC/W?
Additional datasheets, footprints and schematics for RAC05-12SC/W are listed on our Part Details page. You can also find images and similar parts to RAC05-12SC/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC05-12SC/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC05-12SC/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC05-12SC/W fall under?
The RAC05-12SC/W is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC05-12SC/W when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC05-12SC/W you can contact the distributor directly for product support, shipping queries etc.
Is the RAC05-12SC/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC05-12SC/W have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RAC05-12SC/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC05-12SC/W often in real-time on the comparison pages.
What if I can't find stock of RAC05-12SC/W?
You can fill out our help required form which you can use to request a quote for RAC05-12SC/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.