Status: | Unknown |
---|---|
Series: | RAC05-C Series |
RoHS: | Unknown |
Prices starting from US$17.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.86
|
No stock
|
Buy Now | |
Schukat Electronic
from US$20.64
|
21
in stock
|
Buy Now | |
Rutronik
from US$25.10
|
-
|
Buy Now | |
Newark Electronics
from US$20.77
|
-
|
Buy Now | |
Future Electronics
from US$19.56
|
-
|
Buy Now | |
RS Americas
from US$25.91
|
-
|
Buy Now | |
element14
from US$19.66
|
-
|
Buy Now | |
Sager
from US$18.02
|
-
|
Buy Now | |
Farnell
from US$17.41
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 420mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 25.5mm |
Height | 15.65mm |
Depth | 50.9mm |
Product Range | RAC05-C Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Output Current Max | 420mA |
SPS Modul 5W 12V/420mA | Schukat Electronic |
AC/DC Mod 80-264V to 12V 5W 3kV 3kV THT | Rutronik |
Power Supply Encapsulated PCB 12V 5W | RS |
Ac/Dc Converter, Fixed, 5W, 12V, 0.42A | Newark Electronics |
RAC05 Series 5 W Single Output 12 V Isolated Encapsulated AC/DC Converter | Future Electronics |
Power Supply, AC-DC, 5W,1 ,Embedded Switching,12V dc,420mA | RECOM Power Inc. RAC05-12SC | RS Americas |
AC/DC CONV, FIXED, 5W, 12V, 0.42A | element14 |
AC/DC Power Modules 5W 90-264VIN 12V THT | Sager |
Where can I find additional details, specifications and documents for a RAC05-12SC?
Additional datasheets, footprints and schematics for RAC05-12SC are listed on our Part Details page. You can also find images and similar parts to RAC05-12SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC05-12SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC05-12SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC05-12SC fall under?
The RAC05-12SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC05-12SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC05-12SC you can contact the distributor directly for product support, shipping queries etc.
Is the RAC05-12SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC05-12SC have stock available?
Authorised distributors including Schukat Electronic, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RAC05-12SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC05-12SC often in real-time on the comparison pages.
What if I can't find stock of RAC05-12SC?
You can fill out our help required form which you can use to request a quote for RAC05-12SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.