Status: | Unknown |
---|---|
Series: | RAC05-C Series |
RoHS: | Unknown |
Prices starting from US$16.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.14
|
22
in stock
|
Buy Now | |
Distrelec
from US$24.65
|
28
in stock
|
Buy Now | |
element14
from US$20.36
|
19
in stock
|
Buy Now | |
Farnell
from US$16.92
|
19
in stock
|
Buy Now | |
Rutronik
from US$25.47
|
-
|
Buy Now | |
Newark Electronics
from US$20.84
|
-
|
Buy Now | |
Future Electronics
from US$18.98
|
-
|
Buy Now | |
RS Americas
from US$22.10
|
-
|
Buy Now | |
Sager
from US$18.29
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 25.5mm |
Height | 15.65mm |
Depth | 50.9mm |
Product Range | RAC05-C Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Output Current Max | 1A |
Recom AC/DC Converter 5W 5V 1A PCB Pins | Distrelec |
Power Supply Encapsulated PCB 5V 5W | RS |
AC/DC CONV, FIXED, 5W, 5V, 1A | element14 |
AC/DC Mod 80-264V to 05V 5W 3kV 3kV THT | Rutronik |
Ac/Dc Converter, Fixed, 5W, 5V, 1A | Newark Electronics |
RAC05 Series 5 W Single Output 5 V Isolated Encapsulated AC/DC Power Supply | Future Electronics |
Power Supply, AC-DC, 5W,1 ,Embedded Switching,5V dc,1000mA | RECOM Power Inc. RAC05-05SC | RS Americas |
AC/DC Power Modules 5W 90-264VIN 05V THT | Sager |
Where can I find additional details, specifications and documents for a RAC05-05SC?
Additional datasheets, footprints and schematics for RAC05-05SC are listed on our Part Details page. You can also find images and similar parts to RAC05-05SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC05-05SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC05-05SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC05-05SC fall under?
The RAC05-05SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC05-05SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC05-05SC you can contact the distributor directly for product support, shipping queries etc.
Is the RAC05-05SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC05-05SC have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Rutronik have stock available or on a lead time for RAC05-05SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC05-05SC often in real-time on the comparison pages.
What if I can't find stock of RAC05-05SC?
You can fill out our help required form which you can use to request a quote for RAC05-05SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.