Status: | Unknown |
---|---|
Series: | RAC05-B Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable |
Input Voltage VAC | 90V AC to 264V AC |
Width | 25.4mm |
Height | 50.8mm |
Depth | 15.16mm |
Product Range | RAC05-B Series |
SVHC | No SVHC (15-Jan-2019) |
Applications | General Purpose |
Approval Bodies | UL |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Fixed |
Efficiency Max | 72% |
External Depth | 15.16mm |
External Length / Height | 36.7mm |
External Width | 25.4mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Isolation Voltage | 3kV |
Length | 36.7mm |
Operating Temperature Max | +70°C |
Operating Temperature Min | -25°C |
Output Current Max | 1A |
Power Rating | 5W |
RAC5-05SB PCB mount SMPSU,5V 5W | RS |
AC/DC Mod 90-264V to 05V 5W 3kV 3kV THT | Rutronik |
AC/DC Power Modules 5W AC/DC 3kV REG 90-264Vin 5Vout | Sager |
Ac-Dc Converter, 5V, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a RAC05-05SB?
Additional datasheets, footprints and schematics for RAC05-05SB are listed on our Part Details page. You can also find images and similar parts to RAC05-05SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC05-05SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC05-05SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC05-05SB fall under?
The RAC05-05SB is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC05-05SB when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC05-05SB you can contact the distributor directly for product support, shipping queries etc.
Is the RAC05-05SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC05-05SB have stock available?
Authorised distributors including RS, Rutronik, Sager and Newark Electronics have stock available or on a lead time for RAC05-05SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC05-05SB often in real-time on the comparison pages.
What if I can't find stock of RAC05-05SB?
You can fill out our help required form which you can use to request a quote for RAC05-05SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.