Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.96
|
21
in stock
|
Buy Now | |
Schukat Electronic
from US$10.56
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.64
|
20
in stock
|
Buy Now | |
element14
from US$10.28
|
4
in stock
|
Buy Now | |
Farnell
from US$8.03
|
4
in stock
|
Buy Now | |
Rutronik
from US$12.84
|
-
|
Buy Now | |
Newark Electronics
from US$10.46
|
-
|
Buy Now | |
Future Electronics
from US$9.87
|
-
|
Buy Now | |
RS Americas
from US$12.92
|
-
|
Buy Now | |
Richardson RFPD
from US$9.20
|
-
|
Buy Now | |
Sager
from US$9.23
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 1.21A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
AC/DC SPS 4W 3,3V 1,21A 3kV | Schukat Electronic |
Power Supply Encapsulated PCB 3.3V 4W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
POWER SUPPLY, AC-DC, 3.3V, 1.21A | element14 |
AC/DC Mod 85-305V to 3.3V 4W 3kV THT | Rutronik |
Power Supply, Ac-Dc, 3.3V, 1.21A | Newark Electronics |
RAC04-GB Series 4 W Single Output 3.3 V EMC Class B AC/DC-Converter Module | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 4W, 3.3V Out, RAC04-GB Series | RECOM Power Inc. RAC04-3.3SGB | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 4W 85-305Vin 3.3Vout 1.21A | Sager |
Where can I find additional details, specifications and documents for a RAC04-3.3SGB?
Additional datasheets, footprints and schematics for RAC04-3.3SGB are listed on our Part Details page. You can also find images and similar parts to RAC04-3.3SGB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-3.3SGB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-3.3SGB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-3.3SGB fall under?
The RAC04-3.3SGB is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-3.3SGB when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-3.3SGB you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-3.3SGB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC04-3.3SGB have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for RAC04-3.3SGB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-3.3SGB often in real-time on the comparison pages.
What if I can't find stock of RAC04-3.3SGB?
You can fill out our help required form which you can use to request a quote for RAC04-3.3SGB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.