Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.66
|
No stock
|
Buy Now | |
Schukat Electronic
from US$10.55
|
38
in stock
|
Buy Now | |
Rutronik
from US$12.82
|
-
|
Buy Now | |
Newark Electronics
from US$9.99
|
-
|
Buy Now | |
Future Electronics
from US$9.88
|
-
|
Buy Now | |
RS Americas
from US$12.92
|
-
|
Buy Now | |
Richardson RFPD
from US$9.20
|
-
|
Buy Now | |
Sager
from US$9.23
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 170mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
AC/DC SPS 4W 24V 0,17A | Schukat Electronic |
AC/DC Mod 85-305V to 24V 4W 3kV 3kV THT | Rutronik |
Power Supply Encapsulated PCB 24V 4W | RS |
Power Supply, Ac-Dc, 24V, 0.17A | Newark Electronics |
RAC04-GB Series 4 W Single Output 24 V EMC Class B AC/DC-Converter Module | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 4W, 24V Out, RAC04-GB Series | RECOM Power Inc. RAC04-24SGB | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 4W 85-305Vin 24Vout 170mA | Sager |
Where can I find additional details, specifications and documents for a RAC04-24SGB?
Additional datasheets, footprints and schematics for RAC04-24SGB are listed on our Part Details page. You can also find images and similar parts to RAC04-24SGB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-24SGB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-24SGB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-24SGB fall under?
The RAC04-24SGB is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-24SGB when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-24SGB you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-24SGB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC04-24SGB have stock available?
Authorised distributors including Schukat Electronic, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RAC04-24SGB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-24SGB often in real-time on the comparison pages.
What if I can't find stock of RAC04-24SGB?
You can fill out our help required form which you can use to request a quote for RAC04-24SGB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.