Status: | Unknown |
---|---|
Series: | RAC04-C/W Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 23.9mm |
Height | 16.4mm |
Depth | 37.8mm |
Product Range | RAC04-C/W Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Power Supply Encapsulated 24V 4W | RS |
Power Supply, AC-DC, 4W,1 ,Embedded Switching,24V dc,167mA | RECOM Power Inc. RAC04-24SC/W | RS Americas |
Ac/Dc Converter, Fixed, 4W, 24V, 0.167A | Newark Electronics |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RAC04-24SC/W?
Additional datasheets, footprints and schematics for RAC04-24SC/W are listed on our Part Details page. You can also find images and similar parts to RAC04-24SC/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-24SC/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-24SC/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-24SC/W fall under?
The RAC04-24SC/W is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-24SC/W when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-24SC/W you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-24SC/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC04-24SC/W have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for RAC04-24SC/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-24SC/W often in real-time on the comparison pages.
What if I can't find stock of RAC04-24SC/W?
You can fill out our help required form which you can use to request a quote for RAC04-24SC/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.