Status: | Unknown |
---|---|
Series: | RAC04 Series |
RoHS: | Unknown |
Prices starting from US$23.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.38
|
22
in stock
|
Buy Now | |
RS Americas
from US$27.23
|
72
in stock
|
Buy Now | |
Rutronik
from US$33.24
|
-
|
Buy Now | |
Newark Electronics
from US$25.38
|
-
|
Buy Now | |
element14
from US$26.52
|
-
|
Buy Now | |
Richardson RFPD
from US$23.83
|
-
|
Buy Now | |
Sager
from US$23.88
|
-
|
Buy Now | |
Farnell
from US$29.52
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable |
Input Voltage VAC | 90V AC to 264V AC |
Width | 27mm |
Height | 36.7mm |
Depth | 17.1mm |
Product Range | RAC04 Series |
SVHC | No SVHC (15-Jan-2019) |
Applications | General Purpose |
Approval Bodies | UL |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Fixed |
Efficiency Max | 77% |
External Depth | 17.1mm |
External Length / Height | 36.7mm |
External Width | 27.2mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Isolation Voltage | 3kV |
Length | 36.7mm |
Operating Temperature Max | +70°C |
Operating Temperature Min | -40°C |
Output Current Max | 167mA |
Power Rating | 4W |
Power Supply, AC-DC,24V,0.167A,90-264V In, Enclosed, PCB Thru-Hole,4W, RAC04 Series | RECOM Power Inc. RAC04-24SA | RS Americas |
Power Supply,Encapsulated,PCB mt,24V 4W | RS |
AC/DC Mod 90-264V to 24V 4W 3kV 3kV THT | Rutronik |
Ac-Dc Converter, 24V, 0.167A | Newark Electronics |
CONVERTER, AC/DC, 4W, 3KV, 24V | element14 |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 4W AC/DC 3kV REG 90-264Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a RAC04-24SA?
Additional datasheets, footprints and schematics for RAC04-24SA are listed on our Part Details page. You can also find images and similar parts to RAC04-24SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-24SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-24SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-24SA fall under?
The RAC04-24SA is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-24SA when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-24SA you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-24SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC04-24SA have stock available?
Authorised distributors including RS Americas, RS, Rutronik, Newark Electronics and element14 have stock available or on a lead time for RAC04-24SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-24SA often in real-time on the comparison pages.
What if I can't find stock of RAC04-24SA?
You can fill out our help required form which you can use to request a quote for RAC04-24SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.