Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.69
|
16
in stock
|
Buy Now | |
Schukat Electronic
from US$10.56
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.92
|
9
in stock
|
Buy Now | |
Rutronik
from US$12.84
|
-
|
Buy Now | |
Newark Electronics
from US$10.46
|
-
|
Buy Now | |
Future Electronics
from US$10.06
|
-
|
Buy Now | |
RS Americas
from US$14.40
|
-
|
Buy Now | |
element14
from US$10.31
|
-
|
Buy Now | |
Richardson RFPD
from US$9.20
|
-
|
Buy Now | |
Sager
from US$9.23
|
-
|
Buy Now | |
Farnell
from US$11.01
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 270mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
AC/DC SPS 4W 15V 0,27A 3kV | Schukat Electronic |
Power Supply Encapsulated PCB 15V 4W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
AC/DC Mod 85-305V to 15V 4W 3kV 3kV THT | Rutronik |
Power Supply, Ac-Dc, 15V, 0.27A | Newark Electronics |
RAC04-GB Series 4 W Single Output 15 V EMC Class B AC/DC-Converter Module | Future Electronics |
Power Supply, AC-DC, 4W, 15V, 0.27A, 85-305V In, RAC04-GB Series | RECOM Power Inc. RAC04-15SGB | RS Americas |
POWER SUPPLY, AC-DC, 15V, 0.27A | element14 |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 4W 85-305Vin 15Vout 270mA | Sager |
Where can I find additional details, specifications and documents for a RAC04-15SGB?
Additional datasheets, footprints and schematics for RAC04-15SGB are listed on our Part Details page. You can also find images and similar parts to RAC04-15SGB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-15SGB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-15SGB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-15SGB fall under?
The RAC04-15SGB is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-15SGB when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-15SGB you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-15SGB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC04-15SGB have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for RAC04-15SGB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-15SGB often in real-time on the comparison pages.
What if I can't find stock of RAC04-15SGB?
You can fill out our help required form which you can use to request a quote for RAC04-15SGB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.