Status: | Unknown |
---|---|
Series: | RAC04-SC Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 267mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 23.9mm |
Height | 16.4mm |
Depth | 37.8mm |
Product Range | RAC04-SC Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
AC/DC CONVERTER 15V 4W | Chip Outpost |
RAC04-15SC | Rapid Electronics |
Power Supply, AC-DC, 4W,1 ,Embedded Switching,15V dc,267mA | RECOM Power Inc. RAC04-15SC | RS Americas |
POWER SUPPLY, AC-DC, 15V, 0.0.267A | Farnell |
Where can I find additional details, specifications and documents for a RAC04-15SC?
Additional datasheets, footprints and schematics for RAC04-15SC are listed on our Part Details page. You can also find images and similar parts to RAC04-15SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-15SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-15SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-15SC fall under?
The RAC04-15SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-15SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-15SC you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-15SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC04-15SC have stock available?
Authorised distributors including Chip Outpost, Rapid Electronics, Chip One Stop, RS Americas and Farnell have stock available or on a lead time for RAC04-15SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-15SC often in real-time on the comparison pages.
What if I can't find stock of RAC04-15SC?
You can fill out our help required form which you can use to request a quote for RAC04-15SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.