Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$15.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.12
|
No stock
|
Buy Now | |
Chip Outpost
from US$15.64
|
36
in stock
|
Buy Now | |
Rutronik
from US$25.94
|
-
|
Buy Now | |
Newark Electronics
from US$21.95
|
-
|
Buy Now | |
Future Electronics
from US$20.70
|
-
|
Buy Now | |
element14
from US$23.62
|
-
|
Buy Now | |
Schukat Electronic
from US$21.35
|
-
|
Buy Now | |
Richardson RFPD
from US$18.61
|
-
|
Buy Now | |
Sager
from US$18.62
|
-
|
Buy Now | |
Farnell
from US$18.15
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 4W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 166mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 166mA |
RoHS Compliant | Yes |
AC/DC CONVERTER +/-12V 4W | Chip Outpost |
AC/DC Mod 80-305V to +/-12V 4W 3.75kV | Rutronik |
Power Supply Encapsulated PCB +/-12V 4W | RS |
Power Supply, Ac-Dc, 2 O/P, 4W | Newark Electronics |
4W AC/DC-CONVERTER 'POWERLINE' 3.75KV REG | Future Electronics |
AC/DC SPS 4W 12:12V 0,33A 3,75kV | Schukat Electronic |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 4W 80-305Vin +/-12Vout DIP | Sager |
Where can I find additional details, specifications and documents for a RAC04-12DC/277-E?
Additional datasheets, footprints and schematics for RAC04-12DC/277-E are listed on our Part Details page. You can also find images and similar parts to RAC04-12DC/277-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-12DC/277-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-12DC/277-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-12DC/277-E fall under?
The RAC04-12DC/277-E is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-12DC/277-E when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-12DC/277-E you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-12DC/277-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAC04-12DC/277-E have stock available?
Authorised distributors including Chip Outpost, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RAC04-12DC/277-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-12DC/277-E often in real-time on the comparison pages.
What if I can't find stock of RAC04-12DC/277-E?
You can fill out our help required form which you can use to request a quote for RAC04-12DC/277-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.