Status: | Unknown |
---|---|
Series: | RAC04-xxxC/230 Series |
RoHS: | Unknown |
Prices starting from US$15.70
No. of Outputs | 2 Output |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 166mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 166mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 27.2mm |
Height | 17.1mm |
Depth | 36.7mm |
Product Range | RAC04-xxxC/230 Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Power Supply Encapsulated +/-12V 4W | RS |
Power Supply, Ac-Dc, 12V, 0.166A | Newark Electronics |
4W AC/DC-CONVERTER 'POWERLINE' 3.75KV REG | Future Electronics |
Power Supply, AC-DC, 4W,2 ,Embedded Switch Mode (SMPS),+/-12V dc,166mA | RECOM Power Inc. RAC04-12DC/230 | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 4W +/-12V 166mA 80-264VIN | Sager |
Where can I find additional details, specifications and documents for a RAC04-12DC/230?
Additional datasheets, footprints and schematics for RAC04-12DC/230 are listed on our Part Details page. You can also find images and similar parts to RAC04-12DC/230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-12DC/230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-12DC/230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-12DC/230 fall under?
The RAC04-12DC/230 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-12DC/230 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-12DC/230 you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-12DC/230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC04-12DC/230 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for RAC04-12DC/230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-12DC/230 often in real-time on the comparison pages.
What if I can't find stock of RAC04-12DC/230?
You can fill out our help required form which you can use to request a quote for RAC04-12DC/230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.