Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.64
|
No stock
|
Buy Now | |
Schukat Electronic
from US$10.55
|
79
in stock
|
Buy Now | |
Rutronik
from US$12.82
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.92
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$10.16
|
-
|
Buy Now | |
Future Electronics
from US$9.88
|
-
|
Buy Now | |
RS Americas
from US$11.02
|
-
|
Buy Now | |
element14
from US$11.63
|
-
|
Buy Now | |
Richardson RFPD
from US$9.20
|
-
|
Buy Now | |
Sager
from US$9.23
|
-
|
Buy Now | |
Farnell
from US$11.05
|
-
|
Buy Now |
Power Supply Approvals | ITE & Household |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 4W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 800mA |
Width | 24mm |
Height | 15mm |
RoHS Compliant | Yes |
AC/DC SPS 4W 5V 0,8A 3kV | Schukat Electronic |
AC/DC Mod 85-305V to 05V 4W 3kV 3kV THT | Rutronik |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply Encapsulated PCB 5V 4W | RS |
Power Supply, Ac-Dc, 5V, 0.8A | Newark Electronics |
RAC04-GB Series 4 W Single Output 5 V EMC Class B AC/DC-Converter Module | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 4W, 5V Out, RAC04-GB Series | RECOM Power Inc. RAC04-05SGB | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 4W 85-305Vin 5Vout 800mA | Sager |
Where can I find additional details, specifications and documents for a RAC04-05SGB?
Additional datasheets, footprints and schematics for RAC04-05SGB are listed on our Part Details page. You can also find images and similar parts to RAC04-05SGB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-05SGB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-05SGB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-05SGB fall under?
The RAC04-05SGB is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-05SGB when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-05SGB you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-05SGB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAC04-05SGB have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for RAC04-05SGB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-05SGB often in real-time on the comparison pages.
What if I can't find stock of RAC04-05SGB?
You can fill out our help required form which you can use to request a quote for RAC04-05SGB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.