Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.15
|
15
in stock
|
Buy Now | |
Rutronik
from US$12.10
|
5,310
in stock
|
Buy Now | |
Distrelec
from US$11.04
|
52
in stock
|
Buy Now | |
Sager
from US$8.75
|
30
in stock
|
Buy Now | |
Schukat Electronic
from US$10.56
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.82
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$10.47
|
-
|
Buy Now | |
Future Electronics
from US$9.82
|
-
|
Buy Now | |
RS Americas
from US$11.02
|
-
|
Buy Now | |
element14
from US$16.10
|
-
|
Buy Now | |
Farnell
from US$11.01
|
-
|
Buy Now |
Power Supply Approvals | ITE & Household |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 4W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 800mA |
Width | 24mm |
Height | 15mm |
RoHS Compliant | Yes |
AC/DC Mod 85-305V to 05V 4W 3kV 3kV THT | Rutronik |
Recom DC Power Supply, 4W, 5V, 800mA | Distrelec |
AC/DC Power Modules 4W 85-305Vin 5Vout 800mA | Sager |
AC/DC SPS 4W 5V 0,33A 3kV | Schukat Electronic |
Power Supply Encapsulated PCB 5V 4W | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply, Ac-Dc, 5V, 0.8A | Newark Electronics |
RAC04-GA Series 4 W Single Output 5 V EMC Class A AC/DC-Converter Module | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 4W, 5V Out, RAC04-GA Series | RECOM Power Inc. RAC04-05SGA | RS Americas |
Where can I find additional details, specifications and documents for a RAC04-05SGA?
Additional datasheets, footprints and schematics for RAC04-05SGA are listed on our Part Details page. You can also find images and similar parts to RAC04-05SGA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-05SGA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-05SGA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-05SGA fall under?
The RAC04-05SGA is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-05SGA when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-05SGA you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-05SGA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAC04-05SGA have stock available?
Authorised distributors including Rutronik, Distrelec, Sager, Schukat Electronic and RS have stock available or on a lead time for RAC04-05SGA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-05SGA often in real-time on the comparison pages.
What if I can't find stock of RAC04-05SGA?
You can fill out our help required form which you can use to request a quote for RAC04-05SGA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.