Status: | Unknown |
---|---|
Series: | RAC04-C/W Series |
RoHS: | Unknown |
Prices starting from US$10.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.28
|
2
in stock
|
Buy Now | |
Chip Outpost
from US$10.47
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.17
|
58
in stock
|
Buy Now | |
Distrelec
from US$17.23
|
9
in stock
|
Buy Now | |
element14
from US$21.67
|
-
|
Buy Now | |
Farnell
from US$16.42
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 800mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Width | 23.9mm |
Height | 16.4mm |
Depth | 37.8mm |
Product Range | RAC04-C/W Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
AC/DC CONVERTER 5V 4W | Chip Outpost |
Converter: AC/DC | Transfer Multisort Elektronik |
Recom DC Power Supply, 4W, 5V, 800mA | Distrelec |
Power Supply Encapsulated 5V 4W | RS |
POWER SUPPLY, AC-DC, 5V, 0.8A | Farnell |
Ac/Dc Converter, Fixed, 4W, 5V, 0.8A | Newark Electronics |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RAC04-05SC/W?
Additional datasheets, footprints and schematics for RAC04-05SC/W are listed on our Part Details page. You can also find images and similar parts to RAC04-05SC/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-05SC/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-05SC/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-05SC/W fall under?
The RAC04-05SC/W is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-05SC/W when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-05SC/W you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-05SC/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC04-05SC/W have stock available?
Authorised distributors including Chip Outpost, Transfer Multisort Elektronik, Distrelec, RS and element14 have stock available or on a lead time for RAC04-05SC/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-05SC/W often in real-time on the comparison pages.
What if I can't find stock of RAC04-05SC/W?
You can fill out our help required form which you can use to request a quote for RAC04-05SC/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.