Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.20
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 800mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Power Supply Encapsulated PCB 5V 4W | RS |
Power Supply, Ac-Dc, 5V, 0.8A | Newark Electronics |
4W AC/DC-CONVERTER 'POWERLINE' 3.75KV REG | Future Electronics |
Power Supply, AC-DC, 4W, 05V, 0.8A, 80-305V In, RAC04-S_DC/277 Series | RECOM Power Inc. RAC04-05SC/277-E | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 4W 80-305Vin 5Vout DIP | Sager |
Where can I find additional details, specifications and documents for a RAC04-05SC/277-E?
Additional datasheets, footprints and schematics for RAC04-05SC/277-E are listed on our Part Details page. You can also find images and similar parts to RAC04-05SC/277-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-05SC/277-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-05SC/277-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-05SC/277-E fall under?
The RAC04-05SC/277-E is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-05SC/277-E when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-05SC/277-E you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-05SC/277-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC04-05SC/277-E have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RAC04-05SC/277-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-05SC/277-E often in real-time on the comparison pages.
What if I can't find stock of RAC04-05SC/277-E?
You can fill out our help required form which you can use to request a quote for RAC04-05SC/277-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.