Status: | Unknown |
---|---|
Series: | RAC04-C/277 Series |
RoHS: | Unknown |
Prices starting from US$17.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.81
|
No stock
|
Buy Now | |
Schukat Electronic
from US$20.07
|
36
in stock
|
Buy Now | |
Future Electronics
from US$18.48
|
12
in stock
|
Buy Now | |
Rutronik
from US$22.98
|
-
|
Buy Now | |
Newark Electronics
from US$19.99
|
-
|
Buy Now | |
RS Americas
from US$27.57
|
-
|
Buy Now | |
Richardson RFPD
from US$17.49
|
-
|
Buy Now | |
Sager
from US$17.54
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 800mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 305V AC |
Width | 27.2mm |
Height | 17.1mm |
Depth | 36.7mm |
Product Range | RAC04-C/277 Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 305V |
Input Voltage AC Min | 80V |
Output Current Max | 800mA |
SPS Modul 4W 5V/800mA | Schukat Electronic |
5 V Single-Output 4 W Short Circuit Protect AC/DC Power Supply | Future Electronics |
AC/DC Mod 80-305V to 05V 4W 3.75kV THT | Rutronik |
Power Supply Encapsulated PCB 5V 4W | RS |
Ac/Dc Converter, Fixed, 4W, 5V, 0.8A | Newark Electronics |
Power Supply, AC-DC, 4W,1 ,Embedded Switching,5V dc,800mA | RECOM Power Inc. RAC04-05SC/277 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 4W 90-305VIN 05V THT | Sager |
Where can I find additional details, specifications and documents for a RAC04-05SC/277?
Additional datasheets, footprints and schematics for RAC04-05SC/277 are listed on our Part Details page. You can also find images and similar parts to RAC04-05SC/277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC04-05SC/277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC04-05SC/277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC04-05SC/277 fall under?
The RAC04-05SC/277 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC04-05SC/277 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC04-05SC/277 you can contact the distributor directly for product support, shipping queries etc.
Is the RAC04-05SC/277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC04-05SC/277 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Rutronik, RS and Newark Electronics have stock available or on a lead time for RAC04-05SC/277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC04-05SC/277 often in real-time on the comparison pages.
What if I can't find stock of RAC04-05SC/277?
You can fill out our help required form which you can use to request a quote for RAC04-05SC/277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.