Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.52
|
No stock
|
Buy Now | |
Sager
from US$8.39
|
60
in stock
|
Buy Now | |
Schukat Electronic
from US$8.90
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.27
|
16
in stock
|
Buy Now | |
Distrelec
from US$9.57
|
15
in stock
|
Buy Now | |
Rutronik
from US$12.02
|
-
|
Buy Now | |
Newark Electronics
from US$9.79
|
-
|
Buy Now | |
Future Electronics
from US$9.23
|
-
|
Buy Now | |
RS Americas
from US$12.08
|
-
|
Buy Now | |
element14
from US$9.70
|
-
|
Buy Now | |
Richardson RFPD
from US$8.61
|
-
|
Buy Now | |
Farnell
from US$8.26
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 910mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
AC/DC Power Modules 3W 85-305Vin 3.3Vout 910mA | Sager |
AC/DC SPS 3W 3,3V 0,91A 3kV | Schukat Electronic |
Converter: AC/DC | Transfer Multisort Elektronik |
Recom DC Power Supply, 3W, 3.3V, 910mA | Distrelec |
AC/DC Mod 85-305V to 3.3V 3W 3kV THT | Rutronik |
Power Supply Encapsulated PCB 3.3V 3W | RS |
Power Supply, Ac-Dc, 3.3V, 0.91A | Newark Electronics |
RAC03-GA Series 3 W Single Output 3.3 V AC/DC-Converter Module | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 3W, 3.3V Out, RAC03-GA Series | RECOM Power Inc. RAC03-3.3SGA | RS Americas |
POWER SUPPLY, AC-DC, 3.3V, 0.91A | element14 |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RAC03-3.3SGA?
Additional datasheets, footprints and schematics for RAC03-3.3SGA are listed on our Part Details page. You can also find images and similar parts to RAC03-3.3SGA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC03-3.3SGA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC03-3.3SGA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC03-3.3SGA fall under?
The RAC03-3.3SGA is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC03-3.3SGA when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC03-3.3SGA you can contact the distributor directly for product support, shipping queries etc.
Is the RAC03-3.3SGA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC03-3.3SGA have stock available?
Authorised distributors including Sager, Schukat Electronic, Transfer Multisort Elektronik, Distrelec and Rutronik have stock available or on a lead time for RAC03-3.3SGA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC03-3.3SGA often in real-time on the comparison pages.
What if I can't find stock of RAC03-3.3SGA?
You can fill out our help required form which you can use to request a quote for RAC03-3.3SGA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.