Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 130mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
AC/DC Power Modules 3W 85-305Vin 24Vout 130mA | Sager |
AC/DC Mod 85-305V to 24V 3W 3kV 3kV THT | Rutronik |
Power Supply, Ac-Dc, 24V, 0.13A | Newark Electronics |
RAC03-GB Series 3 W Single Output 24 V AC/DC-Converter Module | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 3W, 24V Out, RAC03-GB Series | RECOM Power Inc. RAC03-24SGB | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RAC03-24SGB?
Additional datasheets, footprints and schematics for RAC03-24SGB are listed on our Part Details page. You can also find images and similar parts to RAC03-24SGB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC03-24SGB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC03-24SGB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC03-24SGB fall under?
The RAC03-24SGB is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC03-24SGB when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC03-24SGB you can contact the distributor directly for product support, shipping queries etc.
Is the RAC03-24SGB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC03-24SGB have stock available?
Authorised distributors including Sager, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RAC03-24SGB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC03-24SGB often in real-time on the comparison pages.
What if I can't find stock of RAC03-24SGB?
You can fill out our help required form which you can use to request a quote for RAC03-24SGB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.