Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.57
|
20
in stock
|
Buy Now | |
Sager
from US$8.39
|
119
in stock
|
Buy Now | |
Rutronik
from US$12.00
|
-
|
Buy Now | |
Newark Electronics
from US$9.79
|
-
|
Buy Now | |
Future Electronics
from US$9.23
|
-
|
Buy Now | |
RS Americas
from US$13.45
|
-
|
Buy Now | |
element14
from US$9.49
|
-
|
Buy Now | |
Richardson RFPD
from US$8.61
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 130mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
AC/DC Power Modules 3W 85-305Vin 24Vout 130mA | Sager |
Recom DC Power Supply, 3W, 24V, 130mA | Distrelec |
AC/DC Mod 85-305V to 24V 3W 3kV 3kV THT | Rutronik |
Power Supply, Ac-Dc, 24V, 0.13A | Newark Electronics |
RAC03-GA Series 3 W Single Output 24 V AC/DC-Converter Module | Future Electronics |
Power Supply, AC-DC, 3W, 24V, 0.13A, 85-305V In, RAC03-GA Series | RECOM Power Inc. RAC03-24SGA | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RAC03-24SGA?
Additional datasheets, footprints and schematics for RAC03-24SGA are listed on our Part Details page. You can also find images and similar parts to RAC03-24SGA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC03-24SGA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC03-24SGA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC03-24SGA fall under?
The RAC03-24SGA is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC03-24SGA when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC03-24SGA you can contact the distributor directly for product support, shipping queries etc.
Is the RAC03-24SGA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC03-24SGA have stock available?
Authorised distributors including Sager, Distrelec, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RAC03-24SGA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC03-24SGA often in real-time on the comparison pages.
What if I can't find stock of RAC03-24SGA?
You can fill out our help required form which you can use to request a quote for RAC03-24SGA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.