Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.09
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$23.04
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$17.80
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$26.36
|
-
|
Buy Now | |
Future Electronics
from US$25.19
|
-
|
Buy Now | |
RS Americas
from US$27.30
|
-
|
Buy Now | |
element14
from US$25.86
|
-
|
Buy Now | |
Richardson RFPD
from US$22.32
|
-
|
Buy Now | |
Sager
from US$22.36
|
-
|
Buy Now | |
Farnell
from US$21.46
|
-
|
Buy Now |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 125mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Input Voltage AC Min | 85V |
SPS Modul 3W 24V/125mA CV Rund | Schukat Electronic |
Power Supply Encapsulated Wired 24V 3W | RS |
Power Supply, Ac-Dc, 24V, 0.125A, Wired | Newark Electronics |
3W AC/DC-CONVERTER 'POWERLINE' W 3KV REG | Future Electronics |
Power Supply, AC-DC, 3W, 24V0.125A, 85-305V In, RAC03-SER/277 Series | RECOM Power Inc. RAC03-24SER/277 | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 3W 85-305Vin 24Vout 125mA Round/ Wire | Sager |
Where can I find additional details, specifications and documents for a RAC03-24SER/277?
Additional datasheets, footprints and schematics for RAC03-24SER/277 are listed on our Part Details page. You can also find images and similar parts to RAC03-24SER/277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC03-24SER/277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC03-24SER/277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC03-24SER/277 fall under?
The RAC03-24SER/277 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC03-24SER/277 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC03-24SER/277 you can contact the distributor directly for product support, shipping queries etc.
Is the RAC03-24SER/277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC03-24SER/277 have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RAC03-24SER/277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC03-24SER/277 often in real-time on the comparison pages.
What if I can't find stock of RAC03-24SER/277?
You can fill out our help required form which you can use to request a quote for RAC03-24SER/277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.