Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.50
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 125mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Input Voltage AC Min | 85V |
Power Supply Encapsulated Wired 24V 3W | RS |
RAC03 Series 3W Single Output 24 V 85 to 305 VAC AC/DC Power Supply | Future Electronics |
AC/DC Mod 85-305V to 24V 3W 3kV wired | Rutronik |
Power Supply, Ac-Dc, 24V, 0.125A, Wired | Newark Electronics |
AC-DC, Converter, 3kV reg, Single Output, 3W, 24V Out, RAC03-SE/277/W Series | RECOM Power Inc. RAC03-24SE/277/W | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 3W 85-305Vin 24Vout 125mA Wire | Sager |
Where can I find additional details, specifications and documents for a RAC03-24SE/277/W?
Additional datasheets, footprints and schematics for RAC03-24SE/277/W are listed on our Part Details page. You can also find images and similar parts to RAC03-24SE/277/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC03-24SE/277/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC03-24SE/277/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC03-24SE/277/W fall under?
The RAC03-24SE/277/W is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC03-24SE/277/W when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC03-24SE/277/W you can contact the distributor directly for product support, shipping queries etc.
Is the RAC03-24SE/277/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC03-24SE/277/W have stock available?
Authorised distributors including RS, Future Electronics, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for RAC03-24SE/277/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC03-24SE/277/W often in real-time on the comparison pages.
What if I can't find stock of RAC03-24SE/277/W?
You can fill out our help required form which you can use to request a quote for RAC03-24SE/277/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.