Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.61
Power Supply Approvals | ITE & Household |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Width | 24mm |
Depth | 37mm |
RoHS Compliant | Yes |
AC/DC Mod 85-305V to 15V 3W 3kV 3kV THT | Rutronik |
Power Supply Encapsulated PCB 15V 3W | RS |
Power Supply, Ac-Dc, 15V, 0.2A | Newark Electronics |
RAC03-GA Series 3 W Single Output 15 V AC/DC-Converter Module | Future Electronics |
Power Supply, AC-DC, 3W, 15V, 0.2A, 85-305V In, RAC03-GA Series | RECOM Power Inc. RAC03-15SGA | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 3W 85-305Vin 15Vout 200mA | Sager |
Where can I find additional details, specifications and documents for a RAC03-15SGA?
Additional datasheets, footprints and schematics for RAC03-15SGA are listed on our Part Details page. You can also find images and similar parts to RAC03-15SGA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC03-15SGA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC03-15SGA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC03-15SGA fall under?
The RAC03-15SGA is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC03-15SGA when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC03-15SGA you can contact the distributor directly for product support, shipping queries etc.
Is the RAC03-15SGA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAC03-15SGA have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RAC03-15SGA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC03-15SGA often in real-time on the comparison pages.
What if I can't find stock of RAC03-15SGA?
You can fill out our help required form which you can use to request a quote for RAC03-15SGA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.