Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.99
|
7
in stock
|
Buy Now | |
Rutronik
from US$11.31
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.27
|
192
in stock
|
Buy Now | |
Schukat Electronic
from US$8.90
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$9.61
|
-
|
Buy Now | |
Future Electronics
from US$8.89
|
-
|
Buy Now | |
RS Americas
from US$12.08
|
-
|
Buy Now | |
element14
from US$11.20
|
-
|
Buy Now | |
Distrelec
from US$9.10
|
-
|
Buy Now | |
Richardson RFPD
from US$8.61
|
-
|
Buy Now | |
Sager
from US$8.63
|
-
|
Buy Now | |
Farnell
from US$10.29
|
-
|
Buy Now |
Power Supply Approvals | ITE & Household |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Width | 24mm |
Height | 15mm |
RoHS Compliant | Yes |
AC/DC Mod 85-305V to 05V 3W 3kV THT | Rutronik |
Converter: AC/DC | Transfer Multisort Elektronik |
AC/DC SPS 3W 5V 0,6A 3kV | Schukat Electronic |
Power Supply Encapsulated PCB 5V 3W | RS |
Power Supply, Ac-Dc, 5V, 0.6A | Newark Electronics |
RAC03-GA Series 3 W Single Output 5 V AC/DC-Converter Module | Future Electronics |
AC-DC, Converter, 3kV reg, Single Output, 3W, 5V Out, RAC03-GA Series | RECOM Power Inc. RAC03-05SGA | RS Americas |
Recom DC Power Supply, 3W, 5V, 600mA | Distrelec |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 3W 85-305Vin 05Vout 600mA | Sager |
Where can I find additional details, specifications and documents for a RAC03-05SGA?
Additional datasheets, footprints and schematics for RAC03-05SGA are listed on our Part Details page. You can also find images and similar parts to RAC03-05SGA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC03-05SGA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC03-05SGA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC03-05SGA fall under?
The RAC03-05SGA is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC03-05SGA when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC03-05SGA you can contact the distributor directly for product support, shipping queries etc.
Is the RAC03-05SGA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAC03-05SGA have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for RAC03-05SGA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC03-05SGA often in real-time on the comparison pages.
What if I can't find stock of RAC03-05SGA?
You can fill out our help required form which you can use to request a quote for RAC03-05SGA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.