Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.52
|
No stock
|
Buy Now | |
Chip Outpost
from US$13.15
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$18.68
|
-
|
Buy Now | |
Future Electronics
from US$19.52
|
-
|
Buy Now | |
RS Americas
from US$19.18
|
-
|
Buy Now | |
element14
from US$20.64
|
-
|
Buy Now | |
Richardson RFPD
from US$17.50
|
-
|
Buy Now | |
Sager
from US$17.56
|
-
|
Buy Now | |
Farnell
from US$19.72
|
-
|
Buy Now |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
AC/DC CONVERTER 5V 3W | Chip Outpost |
Power Supply Encapsulated Wired 5V 3W | RS |
Power Supply, Ac-Dc, 5V, 0.6A, Wired | Newark Electronics |
3W AC/DC-CONVERTER 'POWERLINE' W 3KV REG | Future Electronics |
AC-DC, Converter, W 3kV reg, Single Output, 3W, 5V Out, RAC03-SE/277/W Series | RECOM Power Inc. RAC03-05SE/277/W | RS Americas |
POWER SUPPLY, AC-DC, 5V, 0.6A, WIRED | element14 |
AC TO DC CONVERTER MODULE | Richardson RFPD |
AC/DC Power Modules 3W 85-305Vin 5Vout 600mA Wire | Sager |
Where can I find additional details, specifications and documents for a RAC03-05SE/277/W?
Additional datasheets, footprints and schematics for RAC03-05SE/277/W are listed on our Part Details page. You can also find images and similar parts to RAC03-05SE/277/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAC03-05SE/277/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAC03-05SE/277/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAC03-05SE/277/W fall under?
The RAC03-05SE/277/W is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RAC03-05SE/277/W when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAC03-05SE/277/W you can contact the distributor directly for product support, shipping queries etc.
Is the RAC03-05SE/277/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAC03-05SE/277/W have stock available?
Authorised distributors including Chip Outpost, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RAC03-05SE/277/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAC03-05SE/277/W often in real-time on the comparison pages.
What if I can't find stock of RAC03-05SE/277/W?
You can fill out our help required form which you can use to request a quote for RAC03-05SE/277/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.